EN
  • EN
  • DE

LQW1608A15NG00T1M0001

Part No LQW1608A15NG00T1M0001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974387-LQW1608A15NG00T1M0001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW1608A15NG00T1M0001 CAD Model

Description

The LQW1608A15NG00T1M0001 is a high-frequency wire wound chip inductor from Murata Electronics. It's designed for use in various high-frequency applications, offering excellent performance and reliability in a compact size. These inductors are known for their high Q-factor and stable inductance values, making them suitable for critical circuit designs where precision is paramount.

Applications

  • High-frequency circuits: Specifically designed for resonance circuits, impedance matching and decoupling.
  • Mobile communication devices: Found in smartphones, tablets, and other portable devices for RF signal processing.
  • Wireless LAN systems: Used in Wi-Fi modules and routers for impedance matching and filtering.
  • Bluetooth modules: Employed in Bluetooth devices for signal tuning and impedance control.
  • RF filters: Used as key components in RF filter circuits.

Features

  • High Q-factor: Provides low losses and efficient energy transfer in high-frequency circuits.
  • Stable Inductance: Offers consistent inductance values across a wide range of frequencies and temperatures.
  • Small Size: Compact 1608 (0603) package for space-constrained applications.
  • Wire Wound Construction: Ensures high self-resonant frequency and excellent current handling capability.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Circuit Performance: The high Q-factor and stable inductance contribute to enhanced signal quality and reduced signal loss.
  • Miniaturization: The small size allows for denser circuit designs and smaller product form factors.
  • Reliable Operation: The robust construction ensures long-term reliability and stable performance.
  • Design Flexibility: The wide range of inductance values provides flexibility in circuit design.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications

  • Inductance: 15nH
  • Tolerance: 2%
  • Self-Resonant Frequency: Typically in the GHz range (consult datasheet for specific value)
  • DC Resistance: Low DC resistance for minimal power loss
  • Operating Temperature Range: -55°C to +125°C
  • Package: 1608 (0603)

The LQW1608A15NG00T1M0001 inductor is a reliable and high-performance component suitable for a wide range of high-frequency applications. Its small size, stable inductance, and high Q-factor make it an excellent choice for demanding circuit designs.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0643
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0405

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess