The NFM839R02C100R470T1M00 is a common mode choke coil manufactured by Murata Electronics North America. It's designed to suppress common mode noise in high-speed differential transmission lines. This component is commonly used in USB, HDMI, and other data interfaces to improve signal integrity and reduce electromagnetic interference (EMI).
Applications
- USB lines
- HDMI lines
- Differential signal lines
- LVDS (Low-Voltage Differential Signaling)
- Noise suppression in data transmission
Features
- Common mode noise suppression
- High impedance over a wide frequency range
- Low insertion loss
- Compact size
- Surface mount device (SMD)
Benefits
- Reduced electromagnetic interference (EMI)
- Improved signal integrity
- Enhanced data transmission reliability
- Compact design suitable for miniaturized devices
- Easy to integrate into surface mount assembly processes
Technical Specifications
The NFM839R02C100R470T1M00 has an impedance of 100 Ohms at 100 MHz and 47 Ohms at a lower frequency. It features a rated current of typically 2A. The DC resistance (DCR) is typically very low to minimize signal attenuation. It operates over a temperature range of -55°C to +125°C.
The dimensions are very small, typical of SMD components (e.g., 3.2mm x 1.6mm x height), making it suitable for densely populated circuit boards. It utilizes a ferrite core material designed for optimal common mode noise suppression.
This component is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. The T1M00 at the end likely denotes specific packaging details for tape and reel, indicating suitability for automated assembly.