The Murata Electronics North America NTH5G16P40B473J07 is a thermistor designed for temperature sensing and temperature compensation applications. It is typically used in electronic circuits and devices requiring accurate and reliable temperature measurement. This component ensures optimal performance by adjusting resistance based on temperature changes.
Applications:
- Temperature compensation in electronic circuits
- Temperature sensing in automotive electronics
- Temperature monitoring in industrial equipment
- Over-temperature protection
- Temperature control in consumer electronics
Features:
- High accuracy temperature sensing
- Fast response time
- Excellent long-term stability
- Small size for space-constrained applications
- Wide operating temperature range
- RoHS compliant
Benefits:
- Precise and reliable temperature measurement
- Improved performance and stability of electronic circuits
- Enhanced temperature control in industrial and consumer applications
- Reduced size and weight of electronic devices
- Compliance with environmental regulations
Additional Details:
The NTH5G16P40B473J07 has a resistance of 47kΩ at 25°C. It is designed for a wide range of operating temperatures, typically from -40°C to +125°C. This thermistor provides accurate temperature sensing in various applications. Its small size makes it suitable for use in compact electronic devices. Datasheets, providing detailed specifications and performance characteristics, are available from Murata Electronics North America.