EN
  • EN
  • DE

WF06U1912BTL

Part No WF06U1912BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Description Res Thin Film 0603 19.1K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Medical T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Packaging Tape and Reel
Win Source Part Number 1104603-WF06U1912BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06U1912BTL CAD Model

Description

The WF06U1912BTL is a fixed resistor manufactured by Walsin Technology Corporation. It's part of their WF06 series, which are known for their reliability and stability in various electronic applications. This particular resistor has a specific resistance value and tolerance, making it suitable for precise circuit designs.

Applications:

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and remote controls.
  • Industrial Equipment: Employed in machinery control systems, power supplies, and measurement devices.
  • Automotive Electronics: Found in various automotive control modules and sensor circuits.
  • Telecommunications: Utilized in network devices, modems, and communication infrastructure.
  • Lighting: Integrated into LED lighting circuits and ballast systems.

Features:

  • High Stability: Offers stable resistance values under varying operating conditions.
  • Small Size: Compact design allows for use in densely populated circuit boards.
  • RoHS Compliant: Manufactured in compliance with Restriction of Hazardous Substances directives.
  • Lead-Free Termination: Facilitates eco-friendly manufacturing processes.
  • Wide Resistance Range: Available in a broad spectrum of resistance values to suit different applications.

Benefits:

  • Precise Circuit Control: Enables accurate current and voltage regulation in electronic circuits.
  • Enhanced Reliability: Ensures long-term performance and reduces the risk of circuit failure.
  • Space-Saving Design: Allows for miniaturization of electronic devices.
  • Environmentally Friendly: Contributes to sustainable manufacturing practices.
  • Cost-Effective Solution: Provides a reliable and affordable solution for resistance requirements.

Specifically, the WF06U1912BTL is a thick film chip resistor. Thick film resistors are constructed by depositing a thick film of resistive paste onto a ceramic substrate. The resistance value is determined by the composition and dimensions of the film. The 'WF06' denotes the size and power rating of the resistor. Detailed specifications such as the exact resistance value, tolerance, power rating, and temperature coefficient of resistance (TCR) are typically found in the manufacturer's datasheet. Designers should consult the datasheet to ensure the resistor meets the specific requirements of their application. This component is suitable for reflow soldering processes during PCB assembly.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess