EN
  • EN
  • DE

PKGS-00LB-TC

Part No PKGS-00LB-TC
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 276981-PKGS-00LB-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKGS-00LB-TC CAD Model

Description

The PKGS-00LB-TC is a ceramic resonator manufactured by Murata Electronics North America. It is designed to provide a stable and accurate frequency source for various electronic applications, acting as a timing element in oscillation circuits. The 'PKGS' prefix denotes a specific series of resonators from Murata, '00LB' likely specifies electrical parameters and physical dimensions, and 'TC' probably indicates a specific tolerance, temperature coefficient, or packaging option, potentially related to tray packaging rather than reel.

Applications

  • Microcontroller Clocking: Functions as the primary clock source for microcontrollers in diverse embedded systems.
  • Remote Control Systems: Generates a stable frequency for both IR and RF remote control transmitters and receivers.
  • Wireless Communication Devices: Used in short-range wireless technologies, including Bluetooth and Zigbee modules.
  • Automotive Electronics: Integrated into various automotive control units for precise timing and synchronization.
  • Consumer Electronics: Found in a wide array of consumer products, such as toys, home appliances, and audio systems.

Features

  • Compact Size: Its small footprint enables integration into devices with limited space.
  • Stable Frequency: Delivers a consistent and dependable oscillation frequency across a broad temperature range.
  • High Reliability: Constructed from ceramic materials, ensuring resistance to shock, vibration, and humidity.
  • Lead-Free Construction: Complies with RoHS environmental standards.
  • Cost-Effective: Offers a budget-friendly alternative to quartz crystals in many applications.
  • Easy to Use: Requires few external components for proper operation.

Benefits

  • Simplified Circuit Design: Minimizes the number of components required for creating oscillator circuits.
  • Improved System Performance: Provides a reliable and accurate clock signal for consistent system operation.
  • Reduced Manufacturing Costs: Low component costs and simplified assembly procedures lower overall production expenses.
  • Increased System Reliability: Durable construction ensures reliable performance, even in demanding environments.
  • Compliance with Environmental Regulations: Lead-free materials ensure adherence to RoHS guidelines.

Additional Details

Detailed specifications, including resonant frequency, frequency tolerance, operating temperature range, and other electrical characteristics, are available in Murata's datasheet for the PKGS-00LB-TC. The ceramic composition offers a suitable balance between frequency stability and cost-effectiveness. These resonators typically need a load capacitor for fine-tuning the oscillation frequency. While '-R' typically indicates tape and reel, '-TC' may specify a different packaging such as tray.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess