The PVS3A101A01R00 is a precision trimming potentiometer manufactured by Murata Electronics North America. This type of component is designed for fine-tuning and calibration of electronic circuits. Trimming potentiometers, or trimmers, allow for adjustable resistance, making them ideal for applications requiring precise adjustments of voltage or current. The Murata PVS3A series is known for its compact size and reliable performance.
Applications:
- Calibration of test and measurement instruments
- Fine-tuning audio equipment (e.g., mixers, amplifiers)
- Adjustment of power supply voltages
- Control of motor speeds in small devices
- Setting reference voltages in control systems
Features:
- Surface mount design for automated assembly
- High precision adjustment
- Excellent stability and reliability
- Compact size for space-sensitive applications
- Wide operating temperature range
Benefits:
- Enables precise calibration of electronic circuits and systems
- Ensures consistent performance across a broad range of environmental conditions
- Provides a cost-effective solution for fine-tuning electronic parameters
- Streamlines circuit design and reduces component count
- Improves the overall performance and reliability of electronic devices
Additional Details:
The PVS3A101A01R00 typically features a carbon composition resistive element, balancing cost and performance. This particular model has a resistance value of 100 Ohms. The 'PVS3A' series designation indicates its specific mechanical dimensions and mounting style. It is critical to refer to the Murata datasheet for detailed specifications, including resistance tolerance, power rating, and temperature coefficient. Proper reflow soldering techniques are required for reliable surface mount assembly.