EN
  • EN
  • DE

RVG4J03-202VM-TC

Part No RVG4J03-202VM-TC
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303314-RVG4J03-202VM-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG4J03-202VM-TC CAD Model

Description

The RVG4J03-202VM-TC is a varistor from Murata Electronics North America, designed for transient voltage suppression in sensitive electronic circuits. It's part of the RVG series, known for its compact size and high surge current capability. This varistor provides reliable protection against electrostatic discharge (ESD) and other transient voltage events.

Applications

  • Mobile phones: Protection of sensitive components from ESD during handling and operation.
  • Portable devices: Safeguarding circuits in devices like tablets, e-readers, and MP3 players.
  • Wearable electronics: Protection in smartwatches, fitness trackers, and other wearable devices.
  • LED lighting: Surge protection for LED drivers and lighting circuits.
  • General electronic equipment: Transient voltage protection in various consumer and industrial electronic products.

Features

  • High surge current capability: Provides robust protection against large transient voltage events.
  • Compact size: Allows for use in space-constrained applications.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive components from ESD and other transient voltages.
  • Increased product reliability: Reduces the risk of field failures due to transient voltage events.
  • Improved product lifespan: Protects components from degradation caused by repeated exposure to transient voltages.
  • Reduced warranty costs: Lowers the likelihood of product returns and repairs due to electrical damage.
  • Smaller form factor: Enables the design of more compact and lightweight products.

Technical Specifications

While specific detailed specifications require access to the datasheet, typical specifications for varistors in this series include:

  • Varistor Voltage: Approximately 20V. (Indicated by the '202' in the part number)
  • Operating Temperature Range: -40°C to +85°C
  • Maximum Surge Current: Value varies based on pulse waveform and duration.
  • Capacitance: Values depend on the voltage rating and package size.
  • Termination Style: Surface Mount (TC indicates tape and reel packaging)

The RVG4J03-202VM-TC is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated manufacturing processes. Its compact size and robust performance make it a suitable choice for a wide range of electronic applications requiring transient voltage protection.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Yamaha
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess