EN
  • EN
  • DE

SAFEB1G57FA0F10R14

Part No SAFEB1G57FA0F10R14
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836607-SAFEB1G57FA0F10R14
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FA0F10R14 CAD Model

Description

The SAFEB1G57FA0F10R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely employed in RF (Radio Frequency) applications to selectively filter signals. These filters are known for their precision in isolating desired frequency bands while attenuating unwanted signals. They are vital in modern communication systems to ensure signal integrity and minimize interference.

Applications

  • Cellular communication systems (e.g., base stations and mobile devices)
  • Wireless networking equipment (e.g., Wi-Fi routers and access points)
  • Satellite communication systems
  • Global Positioning System (GPS) receivers
  • RF transceivers and front-end modules

Features

  • High selectivity: Precisely isolates the target frequency band from adjacent signals.
  • Low insertion loss: Minimizes signal attenuation within the passband for efficient signal transmission.
  • Compact size: Allows for integration into small and portable devices.
  • Surface-mount technology (SMT): Enables automated assembly and high-volume manufacturing.
  • Excellent temperature stability: Maintains consistent performance across a wide range of operating temperatures.

Benefits

  • Improved signal-to-noise ratio: Enhances signal clarity and reduces interference in wireless communication.
  • Increased receiver sensitivity: Enables the detection of weaker signals, extending communication range.
  • Enhanced system performance: Optimizes overall system efficiency and reliability.
  • Simplified circuit design: Reduces the complexity of RF front-end design.
  • Cost-effective filtering solution: Provides high performance at a competitive price point.

Additional Details

The SAFEB1G57FA0F10R14 SAW filter is designed for a specific center frequency that caters to particular wireless applications. Its performance metrics, including bandwidth, insertion loss, and attenuation, are meticulously optimized to align with the demands of modern wireless communication systems. The small form factor and SMT compatibility facilitate easy integration into compact electronic devices. The robust design assures dependable operation even in harsh environmental conditions. Detailed technical specifications are readily available in the manufacturer's datasheet.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess