EN
  • EN
  • DE

SAFFB2G35KA1F0AR15

Part No SAFFB2G35KA1F0AR15
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1547+
Reference case LGA
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 720256-SAFFB2G35KA1F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB2G35KA1F0AR15 CAD Model

Description

The SAFFB2G35KA1F0AR15 is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used for signal filtering in radio frequency (RF) and intermediate frequency (IF) applications. This particular filter is designed to operate at a specific frequency, providing narrow bandpass filtering to isolate desired signals and reject unwanted interference.

Applications

  • Mobile Communication Systems: Filtering signals in cellular phones and other mobile devices.
  • Wireless Communication Systems: Used in Wi-Fi, Bluetooth, and other wireless communication systems.
  • Global Positioning Systems (GPS): Filtering signals in GPS receivers to improve accuracy and reliability.
  • Satellite Communication Systems: Filtering signals in satellite receivers and transmitters.
  • Television Broadcasting: Used in television receivers to filter and isolate desired channels.

Features

  • Narrow Bandpass Filtering: Provides precise filtering of signals within a narrow frequency band.
  • Low Insertion Loss: Minimizes signal loss, preserving signal strength and quality.
  • High Attenuation: Effectively attenuates unwanted signals and noise outside the passband.
  • Surface Mount Technology (SMT): Designed for easy surface mounting on printed circuit boards (PCBs).
  • Compact Size: Small size allows for integration into space-constrained applications.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved Signal Quality: Precise filtering improves signal quality by removing unwanted noise and interference.
  • Enhanced System Performance: Low insertion loss preserves signal strength, enhancing system performance.
  • Simplified Circuit Design: Provides a convenient solution for signal filtering, simplifying circuit design.
  • Reduced Board Space: Compact size saves valuable board space.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Compliance with Environmental Standards: RoHS compliance ensures environmental responsibility.

Additional Details

The SAFFB2G35KA1F0AR15 operates at a center frequency of 2.45 GHz. It typically exhibits low insertion loss and high attenuation of out-of-band signals. The filter is designed for impedance matching to 50 ohms, which is a common impedance in RF systems. The small size and surface-mount package facilitate automated assembly. The filter is commonly used in applications that require precise and reliable signal filtering, where it provides essential signal selectivity and rejection. The device's specifications are fully documented, providing the necessary details for optimal integration and performance.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess