EN
  • EN
  • DE

SAFFB2G35KA1F0AR1X

Part No SAFFB2G35KA1F0AR1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836630-SAFFB2G35KA1F0AR1X
Ultra Librarian 3D Model Ultra Librarian SAFFB2G35KA1F0AR1X CAD Model

Description

The SAFFB2G35KA1F0AR1X is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This filter is designed for radio frequency (RF) applications, specifically for selectively passing or rejecting signals within a defined frequency range. SAW filters are known for their sharp filtering characteristics, low insertion loss, and high attenuation of unwanted signals, making them ideal for use in various wireless communication devices.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter signals in various frequency bands (e.g., GSM, CDMA, LTE, 5G).
  • Wireless LAN (WLAN): Employed in Wi-Fi routers, access points, and wireless network adapters for signal conditioning.
  • Bluetooth Devices: Utilized in Bluetooth modules to filter out unwanted noise and interference.
  • Satellite Communication: Integrated into satellite receivers and transmitters for signal filtering.
  • Internet of Things (IoT) Devices: Implemented in various IoT devices for reliable wireless communication.

Features

  • Center Frequency: Specific center frequency tailored to the application (Consult datasheet for exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of signals outside the passband.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Stable Performance: Consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Increases the ability of a receiver to detect weak signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Lower Power Consumption: Reduces signal loss, minimizing the need for amplification.
  • Simplified Design: Easy integration into RF circuits due to its standard SMD package and well-defined characteristics.

Additional Details: Detailed specifications, such as insertion loss, attenuation, and bandwidth, are dependent on the exact part number and should be verified in the official Murata datasheet. SAW filters are typically fabricated using piezoelectric materials, which enable the conversion of electrical signals into mechanical waves and vice versa, providing efficient filtering capabilities. Proper impedance matching and PCB layout are essential for optimal performance.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess