EN
  • EN
  • DE

SAFFB788MAA0F0AR1X

Part No SAFFB788MAA0F0AR1X
Manufacturer Murata Electronics North America
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189129-SAFFB788MAA0F0AR1X
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFFB788MAA0F0AR1X CAD Model

Description

The SAFFB788MAA0F0AR1X is a Murata Electronics North America component, specifically an RF SAW filter. These filters are designed to provide precise signal filtering in wireless communication systems. SAW (Surface Acoustic Wave) filters utilize piezoelectric materials to create mechanical waves on the surface of the filter, which are then used to selectively pass or reject specific frequencies.

Applications

  • Cellular base stations
  • Mobile communication devices (smartphones, tablets)
  • Wireless networking equipment (Wi-Fi routers, access points)
  • RF Transceivers
  • GPS receivers

Features

  • Sharp roll-off characteristics for excellent adjacent channel rejection
  • Low insertion loss to minimize signal attenuation
  • High attenuation in the stopband to suppress unwanted signals
  • Small surface mount package for compact designs
  • High power handling capability for demanding applications
  • Excellent temperature stability ensuring reliable performance over a wide temperature range

Benefits

  • Improved signal quality and reduced interference in wireless communication systems
  • Increased range and reliability of wireless devices
  • Smaller and more efficient wireless devices due to the filter's compact size
  • Enhanced overall system performance through precise signal filtering
  • Reduced power consumption because of the low insertion loss.
  • Increased system stability by managing signal interferences and noise.

Additional Details

SAW filters like the SAFFB788MAA0F0AR1X are crucial for modern wireless communication by ensuring that only the desired signals are processed. The exact specifications (frequency, bandwidth, insertion loss, attenuation) depend on the specific model and its intended application within a particular wireless standard (e.g., GSM, CDMA, LTE, 5G). They are manufactured using thin-film deposition and photolithography techniques to achieve the required precision and performance. The robustness and precise filtering offered by Murata's RF SAW filters make them essential for ensuring efficient and reliable wireless communication.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1377 $50.2605
885+ $0.1130 $100.0050
1,370+ $0.1095 $150.0150
1,890+ $0.1060 $200.3400
2,445+ $0.1024 $250.3680
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,050 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess