EN
  • EN
  • DE

TMPC1004H1R0MZ01

Part No TMPC1004H1R0MZ01
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100417-TMPC1004H1R0MZ01
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPC1004H1R0MZ01 CAD Model

Description

The TMPC1004H1R0MZ01 is a multilayer ceramic chip capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are widely used in electronic circuits for various applications, including decoupling, bypassing, and filtering. MLCCs are favored for their small size, high capacitance values, and excellent performance characteristics.

Applications

  • Decoupling: Providing local energy storage to integrated circuits (ICs) to reduce noise and improve stability.
  • Bypassing: Shunting high-frequency noise to ground, preventing it from propagating through the circuit.
  • Filtering: Smoothing out voltage fluctuations and removing unwanted frequencies from signals.
  • Timing Circuits: Used in oscillator circuits and other timing-sensitive applications.
  • Analog Circuits: Providing stable voltage references and filtering noise in analog signal processing circuits.
  • Power Supplies: Smoothing the output voltage and reducing ripple in power supplies.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  • Small Size: Allows for high-density circuit designs.
  • High Capacitance Value: 1.0pF capacitance value.
  • Excellent Temperature Stability: Maintains capacitance value over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit efficiency.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Improved Circuit Performance: Reduces noise, improves stability, and enhances the overall performance of electronic circuits.
  • Reduced Board Space: Small size allows for more compact circuit designs.
  • Increased Reliability: High-quality materials and construction ensure long-term reliability.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective: Provides a cost-effective solution for decoupling, bypassing, and filtering applications.

Additional Details

The TMPC1004H1R0MZ01 has a voltage rating that needs to be verified with the official datasheet. It is designed to operate within a specified temperature range. The 0402 case size indicates its physical dimensions. This MLCC is available in various tolerances, and the specific tolerance is designated by the part number suffix. It is often used in high-frequency applications due to its low ESR and ESL (Equivalent Series Inductance).

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess