EN
  • EN
  • DE

XRCGB27M120F3M11R0

Part No XRCGB27M120F3M11R0
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842882-XRCGB27M120F3M11R0
Ultra Librarian 3D Model Ultra Librarian XRCGB27M120F3M11R0 CAD Model

Description

The XRCGB27M120F3M11R0 is a ceramic resonator manufactured by Murata Electronics. These resonators are commonly used as a clock source in various electronic circuits, offering a cost-effective and compact alternative to quartz crystals. They provide stable oscillation frequencies and are designed for a wide range of applications.

Applications:

  • Microcontroller Clock Source: Used as a clock source for microcontrollers in embedded systems.
  • Remote Control Devices: Employed in remote controls for generating the carrier frequency for infrared (IR) or radio frequency (RF) transmission.
  • Consumer Electronics: Suitable for various consumer electronic devices, such as toys, appliances, and audio equipment.
  • Industrial Control Systems: Used in industrial control systems where a stable and reliable clock source is required.
  • Automotive Electronics: Integrated into automotive electronic modules for clock generation.

Features:

  • Ceramic Resonator: Based on ceramic piezoelectric material, providing stable oscillation characteristics.
  • Compact Size: Small footprint allows for high-density circuit layouts.
  • Cost-Effective: Offers a cost-effective alternative to quartz crystals.
  • Stable Frequency: Provides a stable oscillation frequency for reliable operation.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) environmental standards.

Benefits:

  • Reduced System Cost: Low cost compared to quartz crystals reduces overall system cost.
  • Space Saving: Compact size enables smaller and more compact circuit designs.
  • Reliable Operation: Provides a stable and reliable clock source for various applications.
  • Easy Integration: Simple to integrate into existing circuits with minimal external components.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Additional Details:

The XRCGB27M120F3M11R0 has a nominal frequency of 27.120 MHz. It comes in a small surface mount package. It operates using a 3.3V or 5V power supply. The operating temperature range is from -20°C to +85°C. Ceramic resonators generally offer good frequency stability over temperature and aging, although quartz crystals offer higher accuracy. Murata is a well-known manufacturer for high-quality electronic components. The part is often used with microcontrollers from various manufacturers.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess