EN
  • EN
  • DE

AQY410EHAZ

Part No AQY410EHAZ
Manufacturer Nais(Matsushita Electric Works)
Catalog END - OF - LIFE
Description GU (General Use)-E Type 1-Channel (Form B) 4-pin Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nais(Matsushita Electric Works)
Win Source Part Number 1147171-AQY410EHAZ
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AQY410EHAZ CAD Model

Description

The AQY410EHAZ is a Solid State Relay (SSR) manufactured by Panasonic (formerly Nais/Matsushita Electric Works). This SSR is designed for high-performance switching applications, providing reliable and fast switching of AC or DC loads with electrical isolation.

Applications

  • Industrial Automation: Used in industrial automation systems for switching motors, valves, and other actuators.
  • Heating and Cooling Systems: Employed in HVAC systems for controlling heating elements, fans, and compressors.
  • Lighting Control: Utilized in lighting control systems for switching lights and dimmers.
  • Medical Equipment: Integrated into medical devices for switching power to various components.
  • Security Systems: Used in security systems for switching alarms and other devices.

Features

  • High Isolation Voltage: Provides high isolation voltage between the input and output, ensuring safety and preventing ground loops.
  • Low On-Resistance: Features low on-resistance for efficient power transfer and reduced heat dissipation.
  • Fast Switching Speed: Offers fast switching speed for precise control of loads.
  • DC Control Input: Accepts a DC control input for easy interfacing with microcontrollers and other digital circuits.
  • Surface Mount Package: Available in a surface mount package for easy assembly on PCBs.
  • RoHS Compliant: Complies with RoHS regulations, ensuring environmental friendliness.

Benefits

  • Improved Reliability: Provides reliable and long-lasting switching performance.
  • Enhanced Safety: High isolation voltage ensures safety and prevents ground loops.
  • Efficient Power Transfer: Low on-resistance minimizes power loss and heat dissipation.
  • Precise Control: Fast switching speed enables precise control of loads.
  • Easy Integration: DC control input and surface mount package facilitate easy integration into electronic circuits.

Additional Details

The AQY410EHAZ SSR has a load voltage rating of up to 400V and a load current rating of up to 0.5A. The input control voltage range is typically 3V to 5.5V DC. The SSR utilizes a MOSFET output for efficient switching. It is designed to operate in a wide temperature range, typically from -40°C to +85°C.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess