EN
  • EN
  • DE

NT5CB256M8BN-CG

Part No NT5CB256M8BN-CG
Manufacturer NANYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832848-NT5CB256M8BN-CG
Ultra Librarian 3D Model Ultra Librarian NT5CB256M8BN-CG CAD Model

Description

The NT5CB256M8BN-CG is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. This memory chip is engineered to deliver high-speed data access and efficient performance, making it suitable for a variety of applications ranging from consumer electronics to industrial systems. Its design emphasizes low power consumption and reliable operation.

Applications

  • Desktop and Laptop Computers
  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Industrial PCs
  • Consumer Electronics (e.g., Smart TVs, Set-Top Boxes)
  • Automotive Systems

Features

  • Capacity: 256Mb (Megabits) organized as 32M x 8
  • DDR3 Technology: Provides higher bandwidth and lower power consumption compared to previous DDR generations.
  • Data Transfer Rate: Supports a high data transfer rate for fast memory access.
  • Operating Voltage: Operates at a low voltage to minimize power consumption and heat dissipation.
  • RoHS Compliance: Lead-free and compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Package Type: Utilizes a specific package type (details available in the datasheet) for efficient integration.
  • Clock Frequency: Operates at a specified clock frequency to synchronize memory operations.

Benefits

  • Improved System Performance: High data transfer rates enhance overall system responsiveness and performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and extends battery life in portable devices.
  • Enhanced Reliability: Designed and manufactured for stable and reliable operation in various environments.
  • Increased Memory Capacity: Provides sufficient memory capacity for running multiple applications and handling large datasets.
  • Cost-Effective Solution: Offers a balance of performance and cost-effectiveness for a wide range of applications.

Additional Details

The NT5CB256M8BN-CG DDR3 SDRAM chip incorporates advanced features such as on-die termination (ODT) and dynamic calibration to optimize signal integrity and timing. It is designed to meet industry-standard specifications, ensuring compatibility with various platforms. The chip undergoes rigorous testing to ensure reliable performance and durability. The specific timing parameters and operating conditions for this module should be verified in the product datasheet to ensure proper integration and optimal performance within the target system. It also includes various power-saving modes to further minimize energy usage during periods of inactivity.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2952 $59.3136
43+ $2.7039 $116.2677
67+ $2.6195 $175.5065
92+ $2.5341 $233.1372
118+ $2.4498 $289.0764
158+ $2.1968 $347.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess