EN
  • EN
  • DE

NT5CC256M16DP-DI

Part No NT5CC256M16DP-DI
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 4Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832862-NT5CC256M16DP-DI
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16DP-DI CAD Model

Description

The NT5CC256M16DP-DI is a 4Gb DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. It offers high-speed performance and low power consumption, operating at 1.35V. This module is designed to meet the demanding memory requirements of a wide range of applications.

Applications:

  • High-Performance Computing: Used in servers and workstations for memory-intensive applications.
  • Industrial Automation: Supports real-time data processing and control systems.
  • Networking Infrastructure: Integrated into routers, switches, and firewalls for efficient data handling.
  • Digital Signage: Provides memory for displaying high-resolution content.
  • Surveillance Systems: Enables reliable video recording and playback.

Features:

  • Capacity: 4Gb (256M x 16).
  • DDR3L Technology: High bandwidth and low voltage operation.
  • Operating Voltage: 1.35V.
  • Data Rate: Supports data transfer rates up to 1600 MT/s.
  • Interface: Standard DDR3L interface for easy integration.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances directive.
  • Lead-Free: Manufactured without lead, reducing environmental impact.

Benefits:

  • Enhanced System Performance: High data rates improve overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency.
  • Stable and Reliable: Designed for consistent performance in demanding environments.
  • Simplified Integration: Standard interface reduces design complexity.
  • Environmentally Friendly: RoHS compliance and lead-free construction meet environmental standards.

Additional Details:

The NT5CC256M16DP-DI features advanced thermal management to ensure stable performance under varying operating conditions. It also includes built-in error detection and correction (ECC) to maintain data integrity. The module is rigorously tested to meet industry standards for quality and reliability. It is compatible with a broad range of chipsets and platforms. This module is an excellent choice for applications requiring a balance of high performance, low power consumption, and robust reliability.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess