EN
  • EN
  • DE

54AC244DMQB

Part No 54AC244DMQB
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Octal Buffers/Line Drivers With 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1129204-54AC244DMQB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC244DMQB CAD Model

Description

The 54AC244DMQB is a military-grade octal buffer/line driver with three-state outputs from National Semiconductor (now Texas Instruments). This device is designed for driving highly capacitive loads or low-impedance lines.

Applications

  • Memory address drivers
  • Clock drivers
  • Line transceivers
  • Data bus buffering
  • High-speed data transmission

Features

  • Octal buffer/line driver configuration
  • Three-state outputs
  • High output drive capability
  • Low propagation delay
  • TTL compatible inputs
  • Wide operating voltage range: 2V to 6V
  • Military temperature range: -55°C to +125°C

Benefits

  • Enables high-speed data transmission with low propagation delay.
  • Provides flexible system design with three-state outputs.
  • Drives highly capacitive loads or low-impedance lines.
  • Suitable for military and aerospace applications with wide temperature range.

Additional Details

The 54AC244DMQB is an octal buffer/line driver with three-state outputs. The device features two output enable (OE) inputs, which control the three-state outputs. When OE is low, the outputs are enabled and the device acts as a buffer. When OE is high, the outputs are disabled and the device is in a high-impedance state. The device operates over a wide voltage range (2V to 6V) and has TTL-compatible inputs. The outputs can drive up to 24 mA, making it suitable for driving highly capacitive loads or low-impedance lines. The device is available in a ceramic flatpack package and is specified for operation over the military temperature range (-55°C to +125°C). This part is specifically designed and tested for military applications where reliability and performance are paramount.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess