EN
  • EN
  • DE

54AC574DMQB

Part No 54AC574DMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 1027089-54AC574DMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC574DMQB CAD Model

Description

The 54AC574DMQB is an octal D-type flip-flop with 3-STATE outputs manufactured by National Semiconductor (now Texas Instruments). This device is part of the advanced CMOS (AC) logic family, offering high speed and low power consumption. It is designed for use in high-performance registers, buffers, and control memory registers.

Applications

  • High-Performance Registers: Used in registers requiring high speed and low power.
  • Buffer Registers: Employed as buffer registers to isolate and drive signals.
  • Control Memory Registers: Utilized in control memory applications.
  • Data Storage: Suitable for temporary data storage.
  • Military and Aerospace Applications: The '54' designation indicates suitability for military temperature ranges.

Features

  • Octal D-Type Flip-Flops: Contains eight D-type flip-flops.
  • 3-STATE Outputs: Provides 3-STATE outputs for bus-oriented applications.
  • High-Speed Operation: Offers high-speed performance due to the advanced CMOS technology.
  • Low Power Consumption: Consumes minimal power compared to older logic families.
  • Military Temperature Range: Operates over a wide temperature range suitable for military applications.

Benefits

  • Versatile Data Storage: Can be used in a variety of data storage applications.
  • Bus Compatibility: 3-STATE outputs allow for easy interfacing with bus systems.
  • High Performance: Provides both high speed and low power consumption.
  • Reliable Operation: Designed for reliable operation over a wide temperature range.
  • Simplified System Design: Octal configuration reduces component count and simplifies design.

Additional Details

The 54AC574DMQB is typically packaged in a ceramic DIP (Dual In-line Package). The 'QB' suffix indicates that it meets specific quality and reliability requirements, often associated with military or high-reliability applications. It operates with a supply voltage of 5V and features a typical propagation delay of a few nanoseconds. The 3-STATE outputs can be disabled, allowing multiple devices to share the same bus lines.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess