EN
  • EN
  • DE
  • IT

74LS05PC

Part No 74LS05PC
Manufacturer National Semiconductor (TI)
Catalog Logic - Gates and Inverters
Description INVERTER, LS SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr National Semiconductor (TI)
Series 74LS
Package Bulk
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Max) 6.6 mA
Current - Output High, Low 100µA, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 45ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP
Base Product Number 74LS05
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908271-74LS05PC
Ultra Librarian 3D Model Ultra Librarian 74LS05PC CAD Model

Description

The 908271-74LS05PC is a logic gate and inverter integrated circuit (IC) from National Semiconductor (TI).

  • Series: 74LS
  • Feature: open collector
  • Package: bulk
  • Circuits: 6
  • Standard Package: 1 piece
  • Logic Type: inverter
  • Inputs: 1
  • Current Output High: 100µA
  • Current Output Low: 8mA
  • Propagation Delay: 45ns @ 5V and 50pF
  • Current Quiescent (max): 6.6mA
  • Voltage Supply Range: 4.75V to 5.25V
  • Mounting Type: through-hole
  • Package: 14-DIP
  • Temperature Range: 0°C to 70°C
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Product Status: active

You May Also Be Interested in

STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3764
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess