EN
  • EN
  • DE

ADC0811BCV

Part No ADC0811BCV
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (A - B)
Description ADC, Successive Approximation, 8-Bit, 1 Func, 11 Channel, Serial Access, Bipolar, PQCC20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991032-ADC0811BCV
Categories OEM Parts(A-B)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC0811BCV CAD Model

Description

The ADC0811BCV is an 8-bit analog-to-digital converter (ADC) manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed to convert analog signals into digital data for processing by microcontrollers or other digital systems. The ADC0811BCV features a single-channel input and offers a cost-effective solution for various data acquisition applications.

Applications:

  • Data Acquisition Systems: Used as the front-end converter in data acquisition systems to digitize analog sensor signals.
  • Process Control: Employed in industrial process control systems to monitor and convert analog parameters such as temperature, pressure, and flow.
  • Instrumentation: Found in various instruments for converting analog signals from sensors and transducers.
  • Robotics: Used in robotic systems for acquiring analog data from sensors for feedback control.

Features:

  • 8-Bit Resolution: Provides accurate conversion of analog signals with 8-bit precision.
  • Single-Channel Input: Designed for converting a single analog input signal.
  • CMOS Technology: Offers low power consumption and high performance.
  • Easy Interface: Simple digital interface for easy integration with microcontrollers and other digital systems.

Benefits:

  • Accurate Data Conversion: Provides precise digital representation of analog signals.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Simplified System Design: Easy to integrate into various electronic systems.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The ADC0811BCV typically operates from a single 5V power supply. It uses a successive approximation conversion technique. The conversion time is typically around 100 μs. It comes in various package options, including DIP and SOIC. Common applications include temperature sensing, light sensing, and voltage monitoring. Datasheets provide detailed information on its electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess