EN
  • EN
  • DE

ADC14155CISQ

Part No ADC14155CISQ
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description 14-Bit, 155 MSPS, 1.1 GHz Bandwidth A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1139854-ADC14155CISQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC14155CISQ CAD Model

Description

The ADC14155CISQ is a high-performance, 14-bit, 155 MSPS analog-to-digital converter (ADC) from National Semiconductor (now Texas Instruments). It's designed for applications requiring high speed and high resolution, such as communications, imaging, and instrumentation.

Applications

  • Wireless communication infrastructure
  • Medical imaging systems
  • Test and measurement equipment
  • Software defined radios (SDR)
  • High-speed data acquisition systems
  • Radar systems

Features

  • 14-bit resolution
  • 155 MSPS sampling rate
  • Excellent dynamic performance (SNR, SFDR)
  • Low power consumption
  • Internal sample-and-hold amplifier
  • Differential input
  • Flexible power-down modes
  • Serial LVDS (Low Voltage Differential Signaling) output

Benefits

  • High-resolution conversion for accurate signal representation
  • High sampling rate enables capture of fast-changing signals
  • Excellent dynamic performance ensures signal integrity
  • Low power consumption for energy-efficient designs
  • Simplified interface with digital processors through LVDS output
  • Flexible power-down modes for power savings

Technical Specifications

The ADC14155CISQ boasts a 14-bit resolution and samples at a rate of 155 million samples per second (MSPS). It features exceptional Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR) performance. It utilizes an internal sample-and-hold amplifier to accurately capture input signals. The differential input configuration enhances noise immunity. The digital output is serialized using LVDS, allowing for high-speed data transmission with reduced power consumption. The ADC offers various power-down modes to minimize power consumption when not actively converting signals. The analog input range is typically 1Vpp differential. The device requires both analog and digital supply voltages. It comes in a QFP package.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3674 $60.7348
5+ $24.9170 $124.5850
8+ $24.1383 $193.1064
10+ $23.3596 $233.5960
13+ $22.5809 $293.5517
18+ $20.2450 $364.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess