EN
  • EN
  • DE

CLC014AJE

Part No CLC014AJE
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Adaptive Cable Equalizer for High-Speed Data Recovery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1161768-CLC014AJE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC014AJE CAD Model

Description

The CLC014AJE is an Adaptive Cable Equalizer manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is designed to compensate for the signal degradation that occurs when transmitting high-speed data over long lengths of coaxial cable. By equalizing the cable's frequency response, the CLC014AJE ensures a clean and reliable signal at the receiver.

Applications

  • Video Distribution Systems: Equalization of video signals in broadcast studios, cable TV headends, and video distribution networks.
  • Security Systems: Compensation for cable losses in CCTV systems and other security camera installations.
  • Data Communication: Equalization of data signals in long-distance data transmission applications.
  • Medical Imaging: Improving image quality in medical imaging equipment that uses coaxial cables.
  • Industrial Automation: Compensating for cable losses in industrial control systems.

Features

  • Adaptive Equalization: Automatically adjusts the equalization settings to compensate for variations in cable length and type.
  • Wideband Operation: Supports a wide range of data rates and video formats.
  • Low Power Consumption: Minimizes power consumption, making it suitable for power-sensitive applications.
  • Automatic Cable Detection: Automatically detects the presence of a cable and optimizes the equalization settings.
  • Adjustable Gain: Allows for fine-tuning of the output signal level.

Benefits

  • Improved Signal Quality: Compensates for cable losses, resulting in a clearer and more reliable signal.
  • Extended Cable Length: Allows for longer cable runs without significant signal degradation.
  • Reduced Jitter: Minimizes jitter in the output signal, improving data integrity.
  • Simplified System Design: Simplifies system design by automatically adjusting the equalization settings.
  • Increased System Reliability: Enhances system reliability by ensuring a clean and stable signal.

Additional Details

The CLC014AJE typically requires a single power supply and can be easily integrated into existing systems. Key technical specifications include the equalization range, data rate, input impedance, and output impedance. Proper termination of the coaxial cable is essential for optimal performance. The datasheet provides detailed information on electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess