EN
  • EN
  • DE

COP411L-QEG/N

Part No COP411L-QEG/N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052914-COP411L-QEG/N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP411L-QEG/N CAD Model

Description

The COP411L-QEG/N is a member of the COP400 family of 4-bit microcontrollers manufactured by National Semiconductor, which is now part of Texas Instruments (TI). These microcontrollers are designed for a variety of control applications, offering a balance of performance and cost-effectiveness.

Applications

  • Consumer Electronics: Control functions in appliances, toys, and other consumer devices.
  • Industrial Control: Monitoring and control of simple industrial processes.
  • Automotive: Automotive applications such as dashboard controls and simple sensor interfaces.
  • Remote Control Systems: Implementation of remote control functionality for various devices.
  • Security Systems: Basic security system functions, such as alarm monitoring.

Features

  • 4-Bit Architecture: Based on a 4-bit central processing unit (CPU).
  • On-Chip ROM: Includes Read-Only Memory (ROM) for program storage.
  • On-Chip RAM: Features Random-Access Memory (RAM) for data storage.
  • Input/Output (I/O) Ports: Provides general-purpose I/O pins for interfacing with external devices.
  • Timer/Counter: Includes a timer/counter module for timing and counting functions.
  • Interrupt Capability: Supports interrupt handling for real-time response to events.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.

Benefits

  • Cost-Effective Solution: Provides a low-cost solution for simple control applications.
  • Easy to Program: Simple instruction set makes it easy to program and implement control algorithms.
  • Versatile I/O: Flexible I/O ports allow for interfacing with a wide range of external devices.
  • Low Power Operation: Extends battery life in portable applications.
  • Integrated Functionality: On-chip ROM, RAM, and timer/counter reduce the need for external components.

Additional Details

The COP411L-QEG/N operates with a specific supply voltage and clock frequency, as defined in the datasheet. The device's memory configuration includes a certain amount of ROM and RAM, which determines the complexity of the programs it can execute and the amount of data it can store. The I/O pins can be configured as inputs or outputs, and some pins may have additional functions, such as interrupt inputs or timer outputs. The microcontroller's instruction set includes instructions for arithmetic operations, logical operations, data transfer, and program control. The COP411L-QEG/N is typically packaged in a DIP (Dual In-line Package) or a surface-mount package. Designers should consult the datasheet for specific electrical characteristics, timing diagrams, and application notes to ensure proper implementation. The device is often used in conjunction with other components, such as resistors, capacitors, and transistors, to implement complete control systems. Its legacy status means it is suitable for maintaining older designs or for educational purposes.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess