EN
  • EN
  • DE

COP420-TSQ/N

Part No COP420-TSQ/N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052916-COP420-TSQ/N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP420-TSQ/N CAD Model

Description

The COP420-TSQ/N is a member of the COP400 family of single-chip microcontrollers offered by National Semiconductor (now Texas Instruments). It's designed for a wide range of control applications, offering a versatile and cost-effective solution for embedded systems.

Applications:

  • Appliance Control: Suitable for controlling various home appliances like washing machines, refrigerators, and microwave ovens.
  • Industrial Control: Used in industrial automation systems for tasks like motor control and process monitoring.
  • Consumer Electronics: Implemented in consumer devices such as toys, remote controls, and security systems.
  • Automotive Applications: Can be used in automotive applications such as dashboard controls and engine management systems.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • On-Chip ROM: Includes on-chip Read-Only Memory (ROM) for program storage, reducing the need for external memory components.
  • On-Chip RAM: Features on-chip Random Access Memory (RAM) for data storage during program execution.
  • I/O Ports: Offers multiple input/output (I/O) ports for interfacing with external devices and sensors.
  • Timer/Counter: Integrated timer/counter for timing and counting functions.
  • Interrupt Capability: Supports interrupt functionality for responding to external events.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits:

  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.
  • Ease of Use: Simple architecture and instruction set make it relatively easy to program and use.
  • Versatility: Suitable for a wide range of applications due to its flexible I/O capabilities and integrated peripherals.
  • Reduced Component Count: On-chip ROM and RAM minimize the need for external components, reducing system complexity and cost.
  • Low Power Operation: Extends battery life in portable applications.

Additional Details:

The COP420-TSQ/N microcontroller typically operates at a clock frequency of several MHz. The amount of on-chip ROM and RAM varies depending on the specific version of the microcontroller. It is packaged in a variety of package types, with the TSQ indicating a specific package configuration. Datasheets provide details such as the number of I/O pins and interrupt sources available. Programming is typically done using assembly language or a high-level language like C, with the appropriate cross-compiler. The device is now often replaced by more modern microcontrollers with increased features and processing power, but it may still be found in legacy systems.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess