EN
  • EN
  • DE

COP822CJMHD1

Part No COP822CJMHD1
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011296-COP822CJMHD1
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP822CJMHD1 CAD Model

Description

The COP822CJMHD1 is a member of the COP8 family of microcontrollers from National Semiconductor (now Texas Instruments). It is an 8-bit microcontroller designed for a variety of embedded control applications. This device integrates a range of peripherals and memory options suitable for use in consumer electronics, industrial control, and automotive systems.

Applications:

  • Motor Control
  • Appliance Control
  • Industrial Automation
  • Remote Control Systems
  • Security Systems
  • Automotive Electronics

Features:

  • 8-bit Architecture: Efficient processing for control applications.
  • On-Chip Memory: Includes both Flash and RAM for program and data storage.
  • Timers/Counters: Multiple timers and counters for accurate time-keeping and event management.
  • Serial Communication: Supports UART, SPI, and other serial communication protocols.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal processing.
  • Input/Output (I/O) Pins: Configurable I/O pins for interfacing with external devices.

Benefits:

  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its integrated peripherals.
  • Efficient: Low-power operation for energy-sensitive applications.
  • Flexible: Programmable and configurable to meet specific application requirements.
  • Real-Time Control: Provides real-time control capabilities with its timers and counters.

Additional Details:

The COP822CJMHD1 microcontroller operates at a specific clock frequency, typically in the MHz range, providing sufficient processing power for real-time control applications. It features Flash memory for storing the program code and RAM for data storage during operation. The integrated ADC allows the microcontroller to interface with analog sensors and convert analog signals into digital data for processing. The device also includes multiple timers and counters that can be used for time-keeping, event management, and generating PWM signals for motor control. The serial communication interfaces, such as UART and SPI, enable the microcontroller to communicate with other devices and systems. The configurable I/O pins allow for flexible interfacing with external devices, such as LEDs, switches, and sensors. The operating voltage typically ranges from 2.7V to 5.5V, making it compatible with a wide range of power supplies. The device is available in various package options, including surface-mount and through-hole packages.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess