EN
  • EN
  • DE

DAC0808LJ

Part No DAC0808LJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055138-DAC0808LJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC0808LJ CAD Model

Description

The DAC0808LJ is an 8-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor (now Texas Instruments). It is designed to convert digital signals into analog voltages or currents. The DAC0808 is known for its simple architecture, ease of use, and versatile applications in control systems, instrumentation, and audio processing. Its output current is proportional to the digital input code.

Applications:

  • Process Control Systems
  • Motor Speed Control
  • Audio Signal Generation
  • Programmable Power Supplies
  • Waveform Generators
  • Instrumentation and Measurement Equipment

Features:

  • 8-Bit Resolution: Provides 256 discrete output levels.
  • Non-Linearity: Low non-linearity ensures accurate conversion.
  • Fast Settling Time: Quick settling time for rapid analog output changes.
  • TTL/CMOS Compatibility: Compatible with TTL and CMOS logic levels.
  • Wide Power Supply Range: Operates over a wide range of power supply voltages.
  • Differential Linearity: Excellent differential linearity for monotonic output.
  • Adjustable Output Current: The output current can be adjusted with an external resistor.

Benefits:

  • Precise Analog Control: Enables precise control of analog signals based on digital inputs.
  • Versatile Applications: Suitable for a wide range of applications due to its flexible design.
  • Easy Integration: TTL/CMOS compatibility simplifies integration with digital systems.
  • Accurate Conversion: Low non-linearity ensures accurate conversion of digital signals to analog outputs.
  • Fast Response: Fast settling time allows for rapid adjustments in analog output.

Additional Details:

The DAC0808LJ typically comes in a 16-pin DIP package. The output current is proportional to the product of the reference current and the digital input code. An external operational amplifier is often used to convert the output current to a voltage. It requires a stable reference voltage for accurate operation. The settling time is typically in the range of a few microseconds. The device is widely used in educational settings and hobbyist projects due to its simplicity and ease of use. The accuracy of the DAC depends on the stability of the reference voltage and the precision of the external components.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess