EN
  • EN
  • DE

DAC0832

Part No DAC0832
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 8-Bit P Compatible, Double-Buffered D to A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1166346-DAC0832
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Test & Measurement, Wireless, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian DAC0832 CAD Model

Description

The DAC0832 is an 8-bit Digital-to-Analog Converter (DAC) from National Semiconductor (now Texas Instruments). It is a widely used and versatile component for converting digital signals into analog voltages. Its ease of use and compatibility with microprocessors have made it a popular choice in various applications. This part provides a cost-effective solution for generating analog control signals.

Applications

  • Motor Control: Used to generate analog control signals for controlling the speed and position of motors.
  • Audio Synthesis: Employed in audio synthesizers and sound generators to create analog audio waveforms.
  • Process Control: Utilized in industrial process control systems for generating analog setpoints and control signals.
  • Programmable Power Supplies: Incorporated in programmable power supplies for adjusting output voltage and current.
  • Waveform Generation: Used in function generators and arbitrary waveform generators to create various analog waveforms.

Features

  • 8-Bit Resolution: Provides 8-bit resolution, allowing for 256 discrete analog output levels.
  • Microprocessor Compatibility: Designed for easy interfacing with microprocessors and microcontrollers.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Single Supply Operation: Can operate from a single power supply, simplifying system design.
  • Fast Settling Time: Exhibits a fast settling time, allowing for rapid changes in the analog output voltage.
  • TTL/CMOS Compatibility: Compatible with both TTL and CMOS logic levels.

Benefits

  • Simple Interface: Easy to interface with microprocessors and other digital circuits.
  • Versatile: Suitable for a wide range of analog output applications.
  • Cost-Effective: Provides a cost-effective solution for digital-to-analog conversion.
  • Reliable: A well-established and reliable component.
  • Low Power: Efficient in terms of power consumption.

Additional Details

The DAC0832 typically requires an external reference voltage to determine the full-scale output voltage range. The output voltage is proportional to the digital input code and the reference voltage. It often uses a resistor ladder network internally to perform the digital-to-analog conversion. The settling time is a crucial parameter in dynamic applications. The part comes in various package types, including DIP and SOIC. Refer to the datasheet for specific electrical characteristics and application notes.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8713 $68.6139
7+ $18.7664 $131.3648
10+ $18.1797 $181.7970
14+ $17.5941 $246.3174
17+ $17.0074 $289.1258
23+ $15.2483 $350.7109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess