EN
  • EN
  • DE

DAC1020LCJ

Part No DAC1020LCJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025686-DAC1020LCJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1020LCJ CAD Model

Description

The DAC1020LCJ is a 10-bit monolithic digital-to-analog converter (DAC) providing high-speed performance and low power consumption. This converter is specifically designed for applications requiring accurate conversion with minimal distortion and noise. It features a current output, requiring an external operational amplifier for voltage output applications.

Applications

  • Digital audio playback
  • Industrial control systems
  • Signal generation
  • Servo motor control
  • Instrumentation
  • Waveform synthesis

Features

  • 10-bit resolution
  • Fast settling time
  • Low power consumption
  • Differential linearity: ±0.25 LSB (typical)
  • Full scale output current: 2 mA
  • TTL/CMOS compatible inputs
  • High output impedance

Benefits

  • High Resolution Conversion: Provides precise analog output with 10-bit resolution, suitable for applications demanding high accuracy.
  • Fast Settling Time: Ensures rapid conversion speeds, crucial for real-time control and signal processing.
  • Low Power Consumption: Minimizes power usage, making it suitable for portable and energy-efficient applications.
  • Excellent Linearity: Guarantees accurate and predictable analog output, reducing distortion in signal reproduction.
  • Versatile Application: Adaptable to various applications due to its combination of speed, resolution, and low power consumption.

Technical Specifications

  • Resolution: 10 bits
  • Settling Time: typically 85 ns
  • Power Dissipation: typically 33 mW
  • Supply Voltage: ±5V to ±15V
  • Logic Compatibility: TTL/CMOS
  • Operating Temperature: 0°C to +70°C
  • Package: Ceramic DIP

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess