EN
  • EN
  • DE

DAC1210LCD

Part No DAC1210LCD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description DAC1210LCD Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014989-DAC1210LCD
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1210LCD CAD Model

Description

The DAC1210LCD is a precision 12-bit digital-to-analog converter (DAC) offering high accuracy and stability. It is designed to provide reliable performance in demanding applications requiring precise analog signal generation from digital inputs. It features a voltage output and requires minimal external components for operation.

Applications

  • Precision instrumentation
  • Closed-loop control systems
  • High-resolution audio processing
  • Medical equipment
  • Test and measurement equipment
  • Industrial automation

Features

  • 12-bit resolution
  • Voltage output
  • Low glitch energy
  • High accuracy and stability
  • Fast settling time
  • TTL/CMOS compatible inputs
  • Single supply operation

Benefits

  • High-Resolution Conversion: Provides very fine control over the analog output, ideal for precise signal generation and control.
  • Stable and Accurate Output: Delivers reliable performance over temperature and time, ensuring consistent results.
  • Reduced Glitch: Minimizes unwanted transient signals during conversion, improving signal integrity.
  • Simplified Operation: Operates on a single power supply and requires few external components.
  • Fast Settling Time: Enables quick and efficient response to digital input changes.

Technical Specifications

  • Resolution: 12 bits
  • Output Voltage Range: 0V to +5V
  • Settling Time: typically 2 μs
  • Supply Voltage: +5V to +15V
  • Logic Compatibility: TTL/CMOS
  • Operating Temperature: 0°C to +70°C
  • Package: Ceramic DIP

You May Also Be Interested in

NEC
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess