EN
  • EN
  • DE

DAC1232LCD

Part No DAC1232LCD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026872-DAC1232LCD
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1232LCD CAD Model

Description

The DAC1232LCD is a 12-bit, dual digital-to-analog converter (DAC) designed for applications needing precise, simultaneous analog outputs. This device incorporates two independent DAC channels in a single package, allowing for efficient and coordinated control of multiple analog signals. It excels in applications where synchronized analog outputs are critical, such as motor control, audio processing, and industrial automation.

Applications

  • Dual-axis motor control
  • Stereo audio systems
  • Robotics
  • Programmable voltage and current sources
  • Industrial process control
  • Function generators

Features

  • 12-bit resolution per channel
  • Dual DAC channels
  • Simultaneous update capability
  • Low glitch energy
  • High linearity
  • Fast settling time
  • TTL/CMOS compatible inputs

Benefits

  • Simultaneous Dual Output: Provides coordinated control of two analog signals, simplifying complex system designs.
  • High Precision: Offers detailed and accurate analog signal generation, vital for precision applications.
  • Minimal Glitch: Reduces transient signals during conversion, maintaining signal integrity.
  • Excellent Linearity: Ensures linear relationship between digital input and analog output, crucial for distortion-free signal reproduction.
  • Rapid Response: Offers quick settling time for dynamic and real-time control applications.

Technical Specifications

  • Resolution: 12 bits per channel
  • Settling Time: typically 1.5 μs
  • Linearity: ±0.5 LSB
  • Output Voltage Range: 0V to +10V
  • Supply Voltage: ±15V
  • Logic Compatibility: TTL/CMOS
  • Operating Temperature: 0°C to +70°C
  • Package: Ceramic DIP

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess