EN
  • EN
  • DE

DAC14135MT

Part No DAC14135MT
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 14-bit, 135MSPS D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1166431-DAC14135MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC14135MT CAD Model

Description

The DAC14135MT is a high-speed, 14-bit digital-to-analog converter (DAC) from National Semiconductor (now Texas Instruments). It is designed for applications requiring high dynamic performance, such as direct digital synthesis (DDS) and high-speed data acquisition systems. The DAC14135MT delivers excellent signal purity and low glitch energy. It includes internal calibration features that improve its accuracy and stability over temperature variations.

Applications:

  • Direct Digital Synthesis (DDS): Generates precise and stable analog waveforms from digital data.
  • High-Speed Data Acquisition: Used in data acquisition systems to convert digital signals into analog format for analysis and processing.
  • ATE (Automatic Test Equipment): Generates test signals for evaluating electronic components and systems.
  • Medical Imaging: Found in medical imaging equipment for generating analog signals used in image reconstruction.
  • Base Station Transmitters: Used in wireless communication base stations to generate high-frequency analog signals.

Features:

  • 14-Bit Resolution: Provides high accuracy and fine signal control with 16,384 discrete output levels.
  • High Update Rate: Offers a fast update rate, enabling the generation of high-frequency signals.
  • Low Glitch Energy: Minimizes unwanted transient signals, improving signal purity and reducing distortion.
  • Internal Calibration: Automatically compensates for temperature variations and other factors, maintaining accuracy over a wide range of operating conditions.
  • Single Supply Operation: Operates from a single supply voltage, simplifying power supply design.
  • Differential Current Outputs: Provides differential current outputs, allowing for flexible output configurations.

Benefits:

  • High Dynamic Performance: Delivers excellent signal purity and low distortion, ensuring accurate signal generation in demanding applications.
  • Improved Accuracy: Internal calibration features improve accuracy and stability over temperature, reducing the need for external adjustments.
  • Simplified Design: Single supply operation and differential current outputs simplify the design process and reduce component count.
  • Increased System Performance: The high update rate enables the generation of high-frequency signals, increasing overall system performance.
  • Reduced System Cost: By minimizing external components and simplifying the design, the DAC14135MT helps reduce overall system cost.

Additional Details:

The DAC14135MT is typically packaged in a small outline package (SOIC) or a thin shrink small outline package (TSSOP). It requires a stable reference voltage for accurate operation. Proper layout techniques are essential to minimize noise and ensure optimal performance. Consult the official Texas Instruments datasheet for full electrical specifications, timing diagrams, and application notes.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess