EN
  • EN
  • DE

DM54LS30J/883B

Part No DM54LS30J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996251-DM54LS30J/883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS30J/883B CAD Model

Description

The DM54LS30J/883B is a high-performance, military-grade 8-Input NAND Gate manufactured by National Semiconductor (now Texas Instruments). It belongs to the low-power Schottky (LS) TTL logic family. The '/883B' designation signifies compliance with stringent military standards, ensuring high reliability and performance in demanding applications.

Applications

  • Military and aerospace systems.
  • Industrial control systems.
  • Data processing and computing.
  • Address decoding.
  • Logic functions in critical applications.

Features

  • 8-Input NAND Gate: Performs the NAND logic function on eight inputs.
  • Low Power Consumption: Reduces power requirements compared to standard TTL logic.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Wide Operating Temperature Range: Specified for operation over the military temperature range (-55°C to +125°C).
  • Ceramic Dual In-Line Package (CERDIP): Provides robust packaging for harsh environments.
  • MIL-STD-883 Compliance: Ensures high reliability and quality through rigorous testing.

Benefits

  • Enhanced System Reliability: Military-grade construction ensures dependable operation in demanding conditions.
  • Reduced Power Consumption: Low-power design minimizes heat generation and energy costs.
  • Simplified Circuit Design: Single-gate implementation simplifies complex logic functions.
  • Cost-Effective Solution: Reduces component count in applications requiring an 8-input NAND function.
  • Improved Noise Immunity: Minimizes the impact of noise on circuit performance.

Additional Details

The DM54LS30J/883B operates on a supply voltage (VCC) typically around 5V. The 8-input NAND gate's output is low (logic 0) only when all eight inputs are high (logic 1); otherwise, the output is high. The IC comes in a hermetically sealed ceramic dual in-line package (CERDIP) for superior environmental protection. The '/883B' designation ensures that the device has undergone extensive testing and screening to meet military application requirements. Always consult the manufacturer's datasheet for precise electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess