The DM74LS21M is a dual 4-input AND gate from the 74LS (Low-power Schottky) series of TTL (Transistor-Transistor Logic) integrated circuits. This device performs the Boolean logic AND function on two sets of four inputs. The output of the gate is HIGH only when all four inputs to that gate are HIGH; otherwise, the output is LOW.
Applications
- Logic circuits
- Digital electronics
- Signal processing
- Data processing
- Control systems
Features
- Dual 4-input AND gates
- Low power consumption compared to standard TTL
- High noise immunity
- Fan-out of 10 LS-TTL loads
- Operating voltage of 4.75V to 5.25V
Benefits
- Simplifies complex logic functions by providing a basic AND gate
- Reduces power consumption in digital circuits
- Increases reliability due to noise immunity
- Enables easy integration into various digital systems
Additional Details
The DM74LS21M is typically packaged in a 14-pin SOIC (Small Outline Integrated Circuit) package. It's designed to operate within the standard TTL voltage range, typically 5V. The 'LS' designation indicates that it's a low-power Schottky device, offering improved speed and lower power consumption compared to the standard 74 series TTL logic gates. The operating temperature is typically 0°C to +70°C.