EN
  • EN
  • DE

DMPAL16L8JM

Part No DMPAL16L8JM
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221898-DMPAL16L8JM
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMPAL16L8JM CAD Model

Description

The DMPAL16L8JM is a Programmable Array Logic (PAL) device manufactured by National Semiconductor (now Texas Instruments). PALs are a type of programmable logic device (PLD) used to implement custom logic functions. This particular PAL is likely a 20-pin device based on similar part numbers.

Applications

  • Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
  • Combinatorial Logic: Implements complex logic functions involving multiple inputs and outputs.
  • State Machines: Can be configured to create simple state machines for controlling sequential operations.
  • Peripheral Control: Interfacing with and controlling various peripherals in embedded systems.
  • Glue Logic: Connecting and coordinating different digital components in a system.

Features

  • Programmable AND Array: Allows customization of the input logic combinations.
  • Fixed OR Array: Outputs are fixed OR combinations of the AND terms.
  • Multiple Inputs and Outputs: Offers a variety of input and output pins for implementing diverse logic functions.
  • TTL Compatible: Operates with standard TTL voltage levels.
  • Fast Propagation Delay: Ensures rapid signal processing.

Benefits

  • Flexibility: Allows for custom logic implementation without the need for discrete logic gates.
  • Reduced Component Count: Consolidates multiple logic functions into a single chip.
  • Simplified Design: Streamlines the design process by using programmable logic.
  • Faster Time-to-Market: Enables rapid prototyping and development of custom logic circuits.
  • Improved Reliability: Reduces the number of interconnections, leading to enhanced system reliability.

Additional Details

The DMPAL16L8JM is a member of the PAL16L8 family, which indicates a specific architecture with 16 inputs and 8 outputs, where the 'L' signifies active low outputs. The 'JM' suffix may denote a specific package type (e.g., ceramic DIP) or temperature range. These devices are programmed using a PAL programmer, which configures the AND array to implement the desired logic functions.

While PALs have been largely superseded by more advanced programmable logic devices such as FPGAs and CPLDs, they are still found in older designs and are useful for implementing relatively simple logic functions. They provide a cost-effective and efficient solution for custom logic implementation in a variety of applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0750
ACX
Lowest to $0.1305
CT Micro International Corporation
Lowest to $0.1571
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
AVX Corp/Kyocera Corp
Lowest to $0.0741
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess