EN
  • EN
  • DE

DS26F32MJ/883C

Part No DS26F32MJ/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031584-DS26F32MJ/883C
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26F32MJ/883C CAD Model

Description

The DS26F32MJ/883C is a high-performance quad differential line receiver from National Semiconductor (now Texas Instruments), specifically designed for military applications and compliant with MIL-STD-883. This device is engineered to receive differential signals over balanced transmission lines with high noise immunity and excellent signal integrity. Its robust design ensures reliable data reception in demanding environments.

Applications

  • Military communication systems
  • Aerospace data acquisition
  • High-reliability data links
  • Industrial control systems
  • Secure communication equipment

Features

  • MIL-STD-883 compliant: Ensures high reliability and performance under harsh conditions.
  • Quad differential receiver: Receives four independent differential signals.
  • High noise immunity: Rejects common-mode noise effectively.
  • Wide common-mode voltage range: Accommodates a wide range of input signal levels.
  • TTL compatible outputs: Interfaces directly with TTL logic.
  • Low power consumption: Minimizes power dissipation.

Benefits

  • Enhanced signal integrity: Preserves signal quality over long distances.
  • Improved system reliability: Designed for demanding applications.
  • Increased data transmission rates: Supports high-speed data reception.
  • Simplified system design: TTL compatible outputs simplify interfacing.
  • Reduced noise sensitivity: Provides robust data reception in noisy environments.

Additional Details

The DS26F32MJ/883C operates within a specific voltage and temperature range, as detailed in the datasheet. Key electrical characteristics include input sensitivity, common-mode rejection ratio, and output voltage levels. Proper termination of the transmission lines is crucial to minimize reflections and ensure signal integrity. The device is packaged in a hermetically sealed package for enhanced reliability. The stringent manufacturing and testing processes ensure that the DS26F32MJ/883C meets the rigorous requirements of military applications, delivering dependable performance in critical systems.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess