EN
  • EN
  • DE

DS78C20J/883QS

Part No DS78C20J/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030430-DS78C20J/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS78C20J/883QS CAD Model

Description

The DS78C20J/883QS is a dual differential line receiver designed for high-reliability applications. Originally manufactured by National Semiconductor (now Texas Instruments), this device is specifically processed and tested to meet the stringent requirements of MIL-STD-883, making it suitable for military, aerospace, and other harsh environment applications.

Applications

  • Military and aerospace communication systems
  • Industrial control equipment operating in harsh conditions
  • High-reliability data acquisition systems
  • Avionics and navigation systems
  • Any application requiring robust and reliable differential signal reception

Features

  • Dual differential line receiver configuration
  • Designed to meet MIL-STD-883 requirements for high reliability
  • High common-mode rejection ratio (CMRR) for noise immunity
  • Wide input common-mode voltage range
  • TTL compatible outputs

Benefits

  • Ensured reliability and performance in extreme environmental conditions
  • Reduced susceptibility to noise and interference, maintaining data integrity
  • Facilitates reliable data transmission over long distances
  • Simplified interface with standard TTL logic circuits
  • Increased system uptime and reduced maintenance costs in critical applications

Additional Details

The DS78C20J/883QS is characterized by its robust design and ability to operate reliably under extreme conditions, including wide temperature variations, mechanical shock, and vibration. The /883QS designation signifies that the device has undergone extensive testing and screening to meet the stringent requirements of MIL-STD-883, a military standard that defines quality and reliability standards for microcircuits used in military and aerospace applications. This includes burn-in testing, temperature cycling, and various other environmental and electrical tests. The dual receiver configuration allows for the simultaneous reception of two differential signals, making it suitable for applications requiring parallel data transmission or redundant communication channels. The high common-mode rejection ratio (CMRR) ensures that common-mode noise is effectively rejected, preventing it from corrupting the received data. The wide input common-mode voltage range allows the device to operate with a variety of differential signal sources. Its TTL-compatible outputs simplify interfacing with standard logic circuits. The DS78C20J/883QS is an essential component in systems where data reliability and performance are critical, ensuring accurate and dependable communication even in challenging environments.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
NEC
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess