EN
  • EN
  • DE

DS88C120N

Part No DS88C120N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description IC Line Receiver RS422/423 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1024508-DS88C120N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS88C120N CAD Model

Description

The DS88C120N is a high-speed, dual differential transceiver designed for use in a variety of data transmission applications. Manufactured by National Semiconductor, now part of Texas Instruments (TI), this transceiver is known for its robust performance and ability to drive signals over extended distances.

Applications

  • RS-422 and RS-485 Communication Systems: Used to implement reliable data transmission in industrial control networks.
  • Data Acquisition Systems: Enables accurate and efficient data transfer between sensors and processing units.
  • Process Control Equipment: Provides a robust communication link for controlling and monitoring industrial processes.
  • Industrial Automation: Facilitates high-speed data exchange between various automated systems.
  • Building Automation Systems: Used for communication between control devices in building management systems.

Features

  • Dual Differential Transceiver: Contains two independent transceiver channels in a single package.
  • High Data Rate: Supports data rates up to 10 Mbps, allowing for rapid data transmission.
  • Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range, enhancing noise immunity.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from wiring faults.
  • Thermal Shutdown Protection: Protects the device from overheating under abnormal operating conditions.
  • Low Power Consumption: Designed for efficient power usage, reducing overall system power requirements.
  • Driver Output Protection: Provides protection against excessive current and voltage conditions.
  • Receiver Input Hysteresis: Offers input hysteresis to improve noise immunity and signal integrity.

Benefits

  • Reliable Data Transmission: Ensures accurate data transfer, even in noisy industrial environments.
  • Increased System Performance: Supports high data rates, enabling faster communication and improved system responsiveness.
  • Enhanced Noise Immunity: Wide common-mode range and input hysteresis contribute to robust performance in noisy conditions.
  • Simplified System Design: Dual transceiver channels reduce component count and simplify board layout.
  • Reduced Power Consumption: Low power consumption helps to minimize overall system energy usage.
  • Improved System Reliability: Integrated protection features enhance device longevity and prevent failures.
  • Cost-Effective Solution: Provides a high-performance communication solution at a competitive price.

Additional Details

The DS88C120N operates from a single 5V power supply and is available in various package options. It is designed to meet the requirements of EIA/TIA-485 standards, ensuring compatibility with a wide range of communication protocols. The device also features a slew rate control, which allows the user to optimize the signal rise and fall times to minimize EMI and reflections.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess