EN
  • EN
  • DE

DS99R105VS

Part No DS99R105VS
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 3-40MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169781-DS99R105VS
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS99R105VS CAD Model

Description

The DS99R105VS is a FPD-Link Serializer from National Semiconductor (now Texas Instruments). As part of the FPD-Link (Flat Panel Display Link) family, it's designed to serialize parallel data into a high-speed serial stream for transmission over a single differential pair. This simplifies interconnects and reduces cable size and cost, making it suitable for various display-related applications.

Applications

  • Automotive display systems
  • Industrial display systems
  • Medical imaging equipment
  • Security and surveillance systems
  • Notebook and desktop LCD panels

Features

  • Serializes 28 bits of parallel data
  • FPD-Link output with data rates up to 1.4 Gbps
  • Embedded clock
  • DC balanced transmission
  • Low power consumption
  • On-chip PLL (Phase-Locked Loop)
  • Supports various display resolutions
  • Advanced EMI performance
  • Small package size

Benefits

  • Reduced system cost through simplified interconnects
  • Improved signal integrity over longer distances
  • Lower EMI (Electromagnetic Interference)
  • Smaller cable size and weight
  • Increased system reliability
  • Simplified system design and layout
  • Enhanced display performance

Additional Details

The DS99R105VS operates from a single 3.3V power supply. The device typically requires a deserializer at the receiving end, such as the DS99R106. The combination of the serializer and deserializer provides a complete solution for transmitting video data over a serial link. It supports various display resolutions and refresh rates, offering flexibility in system design. The integrated PLL ensures accurate clock recovery at the receiver. The device’s low power consumption makes it suitable for portable and battery-powered applications. The FPD-Link interface helps to minimize skew and jitter, resulting in a cleaner and more stable display image.

Note: This part is marked as END-OF-LIFE, meaning it may no longer be actively manufactured. Consider checking with TI or distributors for availability and potential replacement options.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess