EN
  • EN
  • DE

LM20145MHX

Part No LM20145MHX
Manufacturer National Semiconductor (TI)
Description 5A, PowerWise® Adjustable Frequency Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197005-LM20145MHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM20145MHX CAD Model

Description

The LM20145MHX is a SIMPLE SWITCHER® power module from National Semiconductor (now Texas Instruments). It is a highly integrated step-down (buck) regulator designed for ease of use and high efficiency. This power module integrates the switching regulator controller, MOSFETs, and inductor into a single package, simplifying the design and layout of power supplies.

Applications:

  • Point-of-load (POL) regulation: Powering digital ICs, FPGAs, and microprocessors in embedded systems.
  • Industrial power supplies: Supplying power to industrial control systems and automation equipment.
  • Telecom equipment: Powering telecommunications infrastructure and network devices.
  • Portable devices: Powering handheld devices, battery chargers, and power banks.
  • Automotive applications: Powering electronic components in automotive systems.

Features:

  • Integrated solution: Includes switching regulator controller, MOSFETs, and inductor in a single package.
  • Wide input voltage range: Operates from a wide range of input voltages.
  • Adjustable output voltage: Output voltage can be adjusted to meet specific application requirements.
  • High efficiency: Achieves high efficiency over a wide load range.
  • Overcurrent protection (OCP): Protects the power module and the load from overcurrent conditions.
  • Overtemperature protection (OTP): Shuts down the power module in case of overheating.

Benefits:

  • Simplified design: Integrated solution reduces component count and simplifies board layout.
  • Fast time-to-market: Easier design and layout reduce development time.
  • High efficiency: Improves overall system efficiency and reduces heat dissipation.
  • Reliable operation: Integrated protection features enhance system reliability.
  • Compact size: Small package size allows for space-constrained applications.

Additional Details:

The LM20145MHX is designed for high-performance applications where efficiency and small size are critical. Key specifications include input voltage range, output voltage range, output current, switching frequency, and operating temperature range. The power module includes a thermal pad for efficient heat dissipation. The output voltage can be adjusted using external resistors.

For detailed electrical characteristics, thermal performance, and application information, refer to the manufacturer's datasheet.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9928 $51.8128
54+ $1.8643 $100.6722
84+ $1.8000 $151.2000
120+ $1.6714 $200.5680
156+ $1.6071 $250.7076
195+ $1.5429 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess