EN
  • EN
  • DE

LM2936HVBMAX-5.0

Part No LM2936HVBMAX-5.0
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0918+
Reference case SOIC-8
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 714856-LM2936HVBMAX-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936HVBMAX-5.0 CAD Model

Description

The LM2936HVBMAX-5.0 is a precision 5.0V, 50mA low-dropout voltage regulator designed specifically for automotive systems and other applications requiring a wide input voltage range and robust protection features. Manufactured by Texas Instruments (TI), formerly National Semiconductor, this regulator offers excellent performance and reliability in harsh environments.

Applications

  • Automotive electronic control units (ECUs)
  • Automotive instrument clusters
  • Engine management systems
  • Body control modules
  • Aftermarket automotive accessories
  • Battery-powered systems
  • Industrial control systems

Features

  • Wide Input Voltage Range: Operates with input voltages up to 40V, tolerating significant voltage variations in automotive environments.
  • Low Dropout Voltage: Provides a stable 5.0V output with very low input-to-output voltage differentials.
  • Low Quiescent Current: Minimizes current consumption in standby mode, extending battery life.
  • Reverse Battery Protection: Prevents damage from reverse polarity conditions.
  • Short Circuit Protection: Protects the regulator and downstream circuits from short-circuit faults.
  • Over Temperature Protection: Shuts down the regulator when the junction temperature exceeds safe limits.
  • 50mA Output Current: Delivers a stable 50mA output current for powering various automotive components.
  • Fixed 5.0V Output: Provides a precise and stable 5.0V regulated output.
  • MAX Package: Supplied in a small MAX package for space-constrained applications.

Benefits

  • Enhanced System Reliability: Robust protection features ensure reliable operation in harsh automotive environments.
  • Extended Battery Life: Low quiescent current minimizes battery drain, extending operating time.
  • Simplified Design: Fixed output voltage and integrated protection features simplify circuit design.
  • Space Savings: Small MAX package allows for compact designs.
  • Stable Output Voltage: Low dropout voltage ensures a stable 5.0V output even with fluctuating input voltages.

Additional Details

The LM2936HVBMAX-5.0 is an excellent choice for automotive and industrial applications that require a robust and reliable 5.0V regulator. Its wide input voltage range, low dropout voltage, and comprehensive protection features make it suitable for demanding environments. The device is typically used with external capacitors for input and output filtering to ensure stability and optimal performance. It is available in a small surface-mount MAX package, making it suitable for compact electronic designs.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess