EN
  • EN
  • DE

LM3429MH

Part No LM3429MH
Manufacturer National Semiconductor (TI)
Description N-Channel Controller for Constant Current LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198840-LM3429MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3429MH CAD Model

Description

The LM3429MH is a high-performance, high-voltage LED driver from Texas Instruments (formerly National Semiconductor). It's designed for driving high-brightness LEDs in a variety of lighting applications, providing efficient and reliable power conversion. This device utilizes a constant current control method to ensure consistent LED brightness and long lifespan.

Applications

  • Automotive lighting (headlights, taillights, daytime running lights)
  • General illumination
  • Street lighting
  • Architectural lighting
  • Backlighting for LCD displays

Features

  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 6V to 75V, providing flexibility in power supply design.
  • High Efficiency: Achieves high efficiency power conversion, reducing energy consumption and heat dissipation.
  • Constant Current Control: Provides precise constant current control for driving LEDs, ensuring consistent brightness and long lifespan.
  • High Switching Frequency: Operates at high switching frequencies, allowing for smaller external components and compact designs.
  • PWM Dimming: Supports PWM (Pulse Width Modulation) dimming for precise brightness control.
  • Integrated MOSFET Driver: Includes an integrated MOSFET driver, simplifying the design and reducing external component count.
  • Overvoltage Protection (OVP): Protects the LEDs and the driver from overvoltage conditions.
  • Overtemperature Protection (OTP): Shuts down the driver in case of overtemperature to prevent damage.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low.

Benefits

  • Energy Efficiency: High efficiency power conversion reduces energy consumption and operating costs.
  • Consistent Brightness: Constant current control ensures consistent LED brightness over a wide range of input voltages and temperatures.
  • Long LED Lifespan: Precise current control prolongs the lifespan of the LEDs.
  • Flexible Design: Wide input voltage range and PWM dimming capability provide flexibility in system design.
  • Compact Solution: High switching frequency allows for smaller external components, resulting in a compact solution.
  • Robust Protection: Overvoltage and overtemperature protection features ensure reliable operation and prevent damage.

Additional Details

The LM3429MH is typically available in a thermally enhanced HTSSOP package. It supports various topologies, including buck, boost, and buck-boost configurations, allowing it to be used in a wide range of applications. The device's switching frequency is typically adjustable from 50 kHz to 1 MHz. It includes comprehensive protection features to ensure reliable operation in harsh environments. The external components required for operation are minimal, reducing the overall system cost and complexity.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6162 $64.6480
80+ $1.5120 $120.9600
120+ $1.4598 $175.1760
175+ $1.3557 $237.2475
225+ $1.3035 $293.2875
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,066 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess