EN
  • EN
  • DE

LM3639TMX

Part No LM3639TMX
Manufacturer National Semiconductor (TI)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 739332-LM3639TMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3639TMX CAD Model

Description

The LM3639TMX is a multi-functional power management unit (PMU) designed by National Semiconductor (now Texas Instruments). It integrates several key power management functions into a single chip, including LED drivers, DC-DC converters, and a boost converter. This makes it well-suited for portable devices and other applications where space and efficiency are critical.

Applications

  • Mobile Phones: Powers the LCD display, backlight, and other functions in mobile phones.
  • Portable Media Players: Provides power management for portable media players, including displays and audio amplifiers.
  • Digital Cameras: Controls the power supply for the camera's image sensor, display, and flash.
  • GPS Devices: Manages power for GPS receivers, displays, and other components.
  • Handheld Gaming Consoles: Powers the LCD screen, audio circuits, and other features of handheld gaming devices.

Features

  • Integrated LED Drivers: Drives multiple LEDs with independent current control for display backlighting or camera flash.
  • DC-DC Converters: Provides efficient power conversion from a battery or other power source to the required voltage levels.
  • Boost Converter: Generates a higher voltage than the input voltage for applications that require it.
  • I2C Interface: Allows for easy control and configuration of the PMU through a serial interface.
  • Overvoltage and Overcurrent Protection: Protects the PMU and other components from damage.

Benefits

  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of external components required.
  • Improved Efficiency: High-efficiency DC-DC converters minimize power loss and extend battery life.
  • Smaller Footprint: Compact package saves space on the circuit board.
  • Flexible Configuration: I2C interface allows for easy customization of the PMU's settings.
  • Enhanced System Reliability: Overvoltage and overcurrent protection protect the PMU and other components from damage.

Additional Details

The LM3639TMX typically operates from an input voltage range of 2.5V to 5.5V. It comes in a small, thermally enhanced package such as a 24-pin WQFN. The switching frequency of the DC-DC converters is typically in the MHz range. The LED drivers offer independent current control to adjust brightness and color. The PMU also features thermal shutdown protection to prevent overheating. It is commonly used in portable applications demanding efficiency and integration.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1111 $61.1105
130+ $0.9113 $118.4690
200+ $0.8836 $176.7200
275+ $0.8547 $235.0425
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess