EN
  • EN
  • DE

LM4030AMF-2.5

Part No LM4030AMF-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Ultra-High Precision Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199448-LM4030AMF-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4030AMF-2.5 CAD Model

Description

The LM4030AMF-2.5 is a precision shunt voltage reference from Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate 2.5V reference voltage for a wide range of applications. This device offers excellent performance characteristics, including low temperature coefficient, low dynamic impedance, and tight initial accuracy, making it suitable for precision analog circuits and instrumentation.

Applications:

  • Precision Voltage References
  • Data Acquisition Systems
  • Instrumentation
  • Power Supply Regulation
  • Battery Monitoring

Features:

  • Precision 2.5V Output Voltage
  • High Initial Accuracy (±0.1%)
  • Low Temperature Coefficient (20 ppm/°C max)
  • Low Dynamic Impedance (0.7Ω typ)
  • Wide Operating Current Range (60μA to 15mA)
  • Stable with Capacitive Loads
  • Available in Small SOT-23 Package

Benefits:

  • Accurate and Stable Voltage Reference: Provides a precise and reliable 2.5V reference voltage, ensuring accurate performance of analog circuits.
  • Minimal Voltage Drift over Temperature: Low temperature coefficient minimizes output voltage variations with temperature changes, maintaining accuracy in varying environments.
  • Improved Load Regulation: Low dynamic impedance ensures stable output voltage under varying load conditions.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Versatile Application: Suitable for a wide range of applications requiring a precise voltage reference.

Additional Details:

The LM4030AMF-2.5 is available in a small SOT-23 package. It has a wide operating current range from 60μA to 15mA. It is stable with capacitive loads. The operating temperature range is -40°C to +125°C.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess