EN
  • EN
  • DE

LM4040EIM3X-2.5V

Part No LM4040EIM3X-2.5V
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 714871-LM4040EIM3X-2.5V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040EIM3X-2.5V CAD Model

Description

The LM4040EIM3X-2.5V is a precision micropower shunt voltage reference from Texas Instruments (originally National Semiconductor). This device provides a stable 2.5V output voltage with very low power consumption. The 'E' likely signifies a specific accuracy grade, and the 'M3' and 'X' usually relate to the package type (SOT-23) and tape/reel options.

Applications:

  • Precision voltage regulation
  • Data acquisition systems
  • Battery-powered instruments
  • Portable electronics
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Instrumentation amplifiers

Features:

  • Fixed 2.5V output voltage
  • Low output noise
  • Wide operating current range
  • Low temperature coefficient
  • Micropower operation
  • Small SOT-23 package
  • No external components required
  • Output voltage tolerance of ±0.5% (Grade E)

Benefits:

  • Provides a stable and accurate voltage reference for precision applications.
  • Low power consumption extends battery life in portable devices.
  • Small size allows for use in compact electronic designs.
  • Minimal external components reduce design complexity and cost.
  • High accuracy ensures reliable performance in sensitive circuits.
  • Wide operating current range provides flexibility in various applications.
  • Excellent temperature stability minimizes voltage drift over temperature variations.

Additional Details:

The LM4040EIM3X-2.5V is a two-terminal shunt voltage reference. To use it, a resistor must be connected in series with the device to limit the current. The value of the resistor should be chosen such that the current through the LM4040 is within its specified operating range. The device is designed to operate over a wide temperature range, typically from -40°C to +85°C. The low output noise of the LM4040 makes it suitable for use in noise-sensitive applications. The SOT-23 package is a popular surface-mount package that offers a small footprint and good thermal performance. The LM4040EIM3X-2.5V is a reliable and cost-effective voltage reference solution for a wide range of electronic applications requiring precision and low power consumption. The specific tolerance grade ('E' in this case) impacts the accuracy of the output voltage, with tighter tolerances resulting in more precise regulation.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess