EN
  • EN
  • DE
  • IT

LM4549AVH

Part No LM4549AVH
Manufacturer National Semiconductor (TI)
Catalog Interface - CODECs
Description PROGRAMMABLE CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr National Semiconductor (TI)
Series LM4549
Package Bulk
Product Status Active
Type AC '97, Stereo Audio
Data Interface AC '97, Stereo Audio
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 89
Voltage - Supply, Analog 4.2V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 66 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 184860-LM4549AVH
Ultra Librarian 3D Model Ultra Librarian LM4549AVH CAD Model

Description

The LM4549AVH is an AC '97 stereo audio codec integrated circuit (IC).

  • Application: Interfacing audio signals in AC '97 systems
  • Analog Supply Voltage: 4.2V to 5.5V
  • Digital Supply Voltage: 3V to 5.5V
  • Resolution: 18 bits
  • Features: Two ADCs and two DACs
  • Architecture: Sigma-delta
  • Dynamic Range ADCs: 90 dB typical
  • Dynamic Range DACs: 89 dB typical
  • Mounting: Surface mountable
  • Package: 48-LQFP
  • Status: Active
  • Manufacturer: National Semiconductor (TI)
  • Packaging: Bulk
  • Standard Package: 66 pcs

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD NONPROG 44TQFP / PCM Audio Codec 4ADC / 4DAC Ch 44-Pin TQFP Tray
Lowest to $20.9826
Maxim Integrated
IC CODEC AUDIO I2S ULP WLP
Lowest to $116.2377
Texas Instruments
IC STEREO AUDIO CODEC 48-VQFN
Lowest to $12.1648
ams
Lowest to $3.6144
Silicon Labs
IC VOICE CODEC 3.3V/5V 16SOIC
Lowest to $2.6282
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $18.2799
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch 40-Pin QFN EP Rail
Lowest to $19.5776
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R
Lowest to $5.2552
Texas Instruments
IC STEREO AUD CODEC LP 40WQFN
Lowest to $8.4057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1759 $67.0554
15+ $9.1701 $137.5515
22+ $8.8836 $195.4392
31+ $8.5969 $266.5039
39+ $8.3104 $324.1056
53+ $7.4506 $394.8818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess