EN
  • EN
  • DE

LP2985IM5-4.7

Part No LP2985IM5-4.7
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator Designed for Use with Very Low ESR Output Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1203030-LP2985IM5-4.7
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2985IM5-4.7 CAD Model

Description

The LP2985IM5-4.7 is a 150mA, fixed-output, low-dropout (LDO) regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a stable and regulated 4.7V output voltage from a higher input voltage. This LDO regulator offers excellent performance characteristics, including low dropout voltage, high accuracy, and low quiescent current, making it suitable for various portable and battery-powered applications.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices to regulate power to sensitive components.
  • Battery-Powered Devices: Ideal for applications requiring efficient power management and extended battery life, such as wearables and IoT devices.
  • Microcontroller Power Supplies: Provides a clean and stable power source for microcontrollers in embedded systems.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi modules, and other wireless devices to ensure stable operation.
  • Audio Equipment: Employed in audio amplifiers and other audio circuits to minimize noise and ensure high-quality sound reproduction.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and reliable 4.7V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic capacitors, reducing the size and cost of the overall solution.
  • Fixed Output Voltage: Offers a fixed 4.7V output voltage for simplified design.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Over-current and thermal shutdown protection features enhance system reliability and prevent damage.
  • Simplified Design: Fixed output voltage and stable operation with ceramic capacitors simplify the design process.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Stable Power Supply: Provides a clean and stable 4.7V power supply for sensitive electronic components.

Additional Details:

The LP2985IM5-4.7 is typically available in a SOT-23-5 package. Its input voltage range is typically from 2.5V to 6V. It features a typical dropout voltage of 110mV at 150mA output current. The regulator is designed to be stable with a minimum output capacitance of 1μF. The operating temperature range is usually between -40°C to +125°C, making it suitable for a wide range of environmental conditions. The LP2985 series offers various fixed output voltage options, allowing designers to select the appropriate voltage for their specific applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess