EN
  • EN
  • DE

LP2988AIMX-3.2

Part No LP2988AIMX-3.2
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1203105-LP2988AIMX-3.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2988AIMX-3.2 CAD Model

Description

The LP2988AIMX-3.2 is a micropower, dual, low-dropout (LDO) regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide two independent, regulated output voltages with very low dropout voltage and quiescent current, making it suitable for battery-powered devices and energy-sensitive applications. This LDO regulator also features an error flag and shutdown functionality.

Applications

  • Battery-Powered Equipment: Powers various components in portable devices such as smartphones, tablets, and wireless sensors, maximizing battery runtime.
  • Microprocessor/Microcontroller Systems: Provides a stable and clean voltage supply for microprocessors and microcontrollers in embedded systems and IoT devices.
  • Wireless Communication Devices: Regulates voltage for RF transceivers and other wireless communication components, ensuring reliable operation and performance.
  • Portable Instrumentation: Supplies power to analog and digital circuits in portable test and measurement equipment.
  • Post Regulation for Switching Regulators: Provides improved noise and ripple performance in systems using switching power supplies.

Features

  • Dual Output: Provides two independent regulated output voltages, reducing component count and board space.
  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltages, maximizing efficiency.
  • Low Quiescent Current: Consumes minimal current when supplying power, extending battery life in portable devices.
  • Error Flag: Provides an error signal when an output voltage falls out of regulation, enabling fault detection.
  • Shutdown Control: Allows the regulator to be turned off, reducing power consumption during inactive periods.

Benefits

  • Extended Battery Life: Maximizes battery runtime in portable devices through its low quiescent current and low dropout voltage.
  • Improved System Reliability: Provides stable and clean voltage regulation, improving the performance and reliability of connected components.
  • Reduced Component Count: Simplifies system design and reduces board space requirements with its dual-output configuration.
  • Fault Detection: Enables early detection of output voltage faults through the error flag function.
  • Power Savings: Reduces power consumption during inactive periods with the shutdown control feature.

Additional Details

The LP2988AIMX-3.2 comes in a specific package. The fixed output voltage is 3.2V. It also features current limiting and thermal shutdown protection. The Enable pins on each regulator allow for each to be independently controlled.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess