EN
  • EN
  • DE

LP3882ET-1.5

Part No LP3882ET-1.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Response Ultra Low Dropout Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203550-LP3882ET-1.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3882ET-1.5 CAD Model

Description

The LP3882ET-1.5 is a 1.5A low dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). It provides a regulated output voltage of 1.5V and can deliver up to 1.5A of current. LDO regulators are used to step down a voltage to a lower level while maintaining a stable output, even when the input voltage fluctuates or the load current changes.

Applications:

  • Post regulation for switching power supplies
  • Microprocessor and DSP power supplies
  • Battery-powered systems
  • Portable devices
  • High-current applications requiring stable 1.5V supply

Features:

  • Low dropout voltage
  • Stable with ceramic output capacitors
  • High accuracy output voltage
  • Overcurrent and overtemperature protection
  • Enable pin for shutdown
  • Fixed output voltage of 1.5V
  • High output current capability (1.5A)

Benefits:

  • Provides a stable and accurate 1.5V output voltage, essential for sensitive electronic components.
  • Maintains regulation with minimal voltage difference between input and output.
  • Suitable for applications requiring high current delivery.
  • Reduces the need for bulky electrolytic capacitors, enabling smaller and lighter designs.
  • Protects the regulator and the load from damage due to overcurrent or overtemperature conditions.
  • Extends battery life by reducing power consumption when the regulator is not in use.
  • Simplified system design with a fixed output voltage.

Additional Details:

The LP3882ET-1.5 offers excellent line and load regulation, ensuring a stable output voltage under varying input and load conditions. The low dropout voltage minimizes power dissipation, increasing efficiency. The regulator is stable with ceramic output capacitors, offering improved transient response and reduced output noise. The overcurrent and overtemperature protection features enhance system reliability. The enable pin allows for remote shutdown, conserving power when the regulated voltage is not required. The LP3882ET-1.5 is commonly used in applications requiring a stable 1.5V supply with a relatively high current demand, such as powering microprocessors, FPGAs, and other digital circuits. It typically comes in a TO-263 package. The output voltage accuracy is tightly controlled to ensure reliable operation of the connected devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess