EN
  • EN
  • DE

LP3891ET-1.8

Part No LP3891ET-1.8
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast-Response Ultra Low Dropout Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203624-LP3891ET-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3891ET-1.8 CAD Model

Description

The LP3891ET-1.8 is a 1.5A Low-Dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and accurate 1.8V output voltage from a higher input voltage, while maintaining low dropout voltage and excellent transient response. This regulator is ideal for powering sensitive analog and digital circuits.

Applications:

  • Microprocessor Core Power: Used to power the core voltage of microprocessors and microcontrollers.
  • Post Regulator for Switching Supplies: Improves the output ripple and noise performance of switching power supplies.
  • DSP Power: Powers digital signal processors (DSPs) in various applications.
  • High Efficiency Linear Regulators: Used in applications where high efficiency and low noise are critical.

Features:

  • 1.5A Output Current: Capable of delivering up to 1.5A of continuous output current.
  • Low Dropout Voltage: Operates with a very low voltage difference between input and output, improving efficiency.
  • Stable with Ceramic Output Capacitors: Designed to be stable with low-ESR ceramic capacitors, reducing component count and board space.
  • Over-Temperature and Over-Current Protection: Protects the regulator from damage due to excessive temperature or current.
  • Adjustable Output Voltage: Can be adjusted to other output voltages using external resistors (though the LP3891ET-1.8 is preset to 1.8V).
  • Enable Pin: Allows the regulator to be turned on and off for power saving.

Benefits:

  • High Efficiency: Low dropout voltage contributes to high efficiency, reducing power dissipation and heat generation.
  • Stable Output: Provides a stable and accurate output voltage, ensuring reliable operation of the powered device.
  • Compact Solution: Stable with ceramic capacitors, allowing for a compact and cost-effective solution.
  • Robust Protection: Over-temperature and over-current protection enhance reliability and prevent damage.
  • Easy to Use: Simple to implement with minimal external components.

Additional Details:

The LP3891ET-1.8 typically requires a minimum output capacitance for stability; refer to the datasheet for specific recommendations. The dropout voltage is typically specified at a given output current and temperature. The enable pin can be used for sequencing power supplies or implementing power-saving modes. The regulator is available in a TO-220 package, providing good thermal performance. It's crucial to check the datasheet for absolute maximum ratings and recommended operating conditions to ensure proper operation and prevent damage to the device. Specific thermal management techniques may be required depending on the output current and input voltage to keep the junction temperature within acceptable limits.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess