EN
  • EN
  • DE

LP3981ILD-3.03

Part No LP3981ILD-3.03
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 300mA Ultra Low-Dropout CMOS Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1203771-LP3981ILD-3.03
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3981ILD-3.03 CAD Model

Description

The LP3981ILD-3.03 is a low-dropout (LDO) linear regulator from Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate 3.03V output voltage from a variety of input voltage sources. This regulator is particularly well-suited for battery-powered applications and other systems requiring efficient voltage regulation.

Applications:

  • Mobile Phones: Powering core logic and peripheral components.
  • PDAs and Smart Devices: Regulating voltage for sensitive circuitry.
  • Portable Media Players: Ensuring stable power for audio and video processing.
  • Digital Cameras: Providing consistent voltage to image sensors and processors.
  • Wireless Communication Devices: Regulating power for RF transceivers and baseband processors.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing battery life.
  • Stable with Ceramic Output Capacitors: Ensures stability and reduces the need for large or expensive capacitors.
  • Overcurrent and Overtemperature Protection: Protects the regulator and connected components from damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Fixed Output Voltage: Preset to 3.03V, simplifying design and eliminating the need for external resistors.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to significant energy savings.
  • Improved System Reliability: Overcurrent and overtemperature protection safeguards against failures.
  • Simplified Design: The fixed output voltage and stability with ceramic capacitors reduce design complexity.
  • Stable Performance: Provides a consistent and accurate output voltage, ensuring optimal performance of connected devices.
  • Compact Solution: The small package size allows for integration into space-constrained applications.

Additional Details:

The LP3981ILD-3.03 is typically available in a small SOT-23 package. It features a typical dropout voltage of around 150mV at 150mA load current. The device is designed to operate over a wide temperature range, typically from -40°C to +125°C. It is important to consult the manufacturer's datasheet for complete specifications and application guidelines. The regulator requires an input capacitor and an output capacitor for stable operation; the recommended values are usually specified in the datasheet. The device's enable pin can be used to shut down the regulator and further reduce power consumption when it is not needed.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess